TE Connectivity Solid State Lighting Connector Assemblies 2314786-1

Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet
Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A145404-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145404-ND
Solid State Lighting Connector Assemblies A145404-ND
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

Buy Now Datasheet
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity - 22AJ2232 - Newark, An Avnet Company
Chicago, IL, United States
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
22AJ2232
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity 22AJ2232
ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A145404-ND 22AJ2232
Product Name Solid State Lighting Connector Assemblies Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
Mounting PCB PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details