TE Connectivity Data Connectivity Headers 2314188-3

Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 8.4 MM  [.331 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 22.2 MM  [.874 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Signal Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 8.4 MM  [.331 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 22.2 MM  [.874 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Signal Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2314188-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2314188-3
Data Connectivity Headers 2314188-3
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 8.4 MM  [.331 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 22.2 MM  [.874 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Signal Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Edge

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 8.4 MM  [.331 INCH ]
  • Product Length : 15.5 MM  [.61 INCH ]
  • Product Width : 22.2 MM  [.874 INCH ]

Housing Features


  • Centerline (Pitch) : 8 MM  [.31 INCH ]
  • Housing Color : Signal Blue

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2314188-3TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2314188-3TR-ND
Coaxial Connector (RF) Assemblies 17-2314188-3TR-ND
2POS,FAKRA AUT,HDR ASSY,90DEG,CO

2POS,FAKRA AUT,HDR ASSY,90DEG,CO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2314188-3 17-2314188-3TR-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMB; Jack, Male Pin
Unlock Full Specs
to access all available technical data