TE Connectivity Mechanical Connectors 2314028-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.5, 30.6 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Americas, Asia (Except China), Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 40
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.5, 30.6 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Americas, Asia (Except China), Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2314028-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2314028-1
Mechanical Connectors 2314028-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.5, 30.6 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : NEMA, IEC Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Americas, Asia (Except China), Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 40

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded, Stud
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 12

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.5, 30.6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 550

Industry Standards


  • Compatible With Approved Standards Products : NEMA, IEC

Operation/Application


  • Mechanical Connector Product Type : Connector
  • Power Component Application Type : Indoor Use, Outdoor Use

Product Availability


  • Product Availability : Americas, Asia (Except China), Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted
  • Stud Size : 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2314028-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers