TE Connectivity Coaxial Connector (RF) Accessories 2313391-1

Description
BACKPLANE HALF MODULE, 10RF + MT
Request a Quote Datasheet
Description
BACKPLANE HALF MODULE, 10RF + MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 2313391-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2313391-1
Coaxial Connector (RF) Accessories 2313391-1
BACKPLANE HALF MODULE, 10RF + MT

BACKPLANE HALF MODULE, 10RF + MT

Supplier's Site Datasheet
Coaxial Connector (RF) Accessories - 844-2313391-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
844-2313391-1-ND
Coaxial Connector (RF) Accessories 844-2313391-1-ND
Connector Housing Module For

Connector Housing Module For

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2313391-1 844-2313391-1-ND
Product Name Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details