TE Connectivity High Speed Backplane Connectors 2313238-3

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing (MM) : 1.8 Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tube Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing (MM) : 1.8 Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tube Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2313238-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2313238-3
High Speed Backplane Connectors 2313238-3
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing (MM) : 1.8 Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tube Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Row-to-Row Spacing (MM) : 1.8

Housing Features


  • Centerline (Pitch) (MM) : 1.8
  • Housing Material : LCP - GF (Liquid Crystal Polymer)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Applied to Printed Circuit Board Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2313238-3
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers