RF Connector Accessories NanoRF DC 12 POS SS Product overview: 2313225-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2313225-1 can be used for catalog matching and distributor lookup.
Connector Housing Module For
Win Source Part Number: 1215800-2313225-1
Category: Connectors, Interconnects>Coaxia
Series: NanoRF
Color: Silver
Features: 12 Positions
Package: Box
Accessory Type: Housing Module
Standard Package: 1
Body Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 7326.90.8688
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A141693,-2313225-1-S
Base Product Number: 2313225
RF Connectors / Coaxial Connectors NanoRF DC 12 POS SS
DAUGHTERCARD, HALF MODULE, ST ST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 342-2313225-1 | A141693-ND | 1215800-2313225-1 | 2313225-1 | 2313225-1 |
| Product Name | Electronic Connector | Coaxial Connector (RF) Accessories | Connectors, Interconnects - Coaxial Connectors (RF) - Accessories | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Accessories |
| Gender | Female / Jack | Female / Jack |