TE Connectivity Backplane Fiber Optics 2313212-1

Description
Configuration Features Number of Positions : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Module (Daughtercard) Kit Fiber Optic Mode : Multimode Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Configuration Features Number of Positions : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Module (Daughtercard) Kit Fiber Optic Mode : Multimode Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2313212-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2313212-1
Backplane Fiber Optics 2313212-1
Configuration Features Number of Positions : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Module (Daughtercard) Kit Fiber Optic Mode : Multimode Usage Conditions Operating Temperature Range (DEGC) : -40 - 85

Configuration Features


  • Number of Positions : 12

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : Module (Daughtercard) Kit
  • Fiber Optic Mode : Multimode

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2313212-1
Product Name Backplane Fiber Optics
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details