TE Connectivity Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity 2312741-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity - 48AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity
48AC1567
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity 48AC1567
CONNECTOR, NANO I/O, RCPT, 42POS, SMD; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 42POS, SMD; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2312741-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2312741-1
Pluggable Connectors 2312741-1
CONN NANO-PITCH I/O RCPT 42P SMD

CONN NANO-PITCH I/O RCPT 42P SMD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2312741-1 48AC1567 2312741-1
Product Name Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EBH015SAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers