TE Connectivity Heavy Duty Module, Plug, 8Pos, 40A; Product Range Amp Te Connectivity 2312739-2

Description
HEAVY DUTY MODULE, PLUG, 8POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 8POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 40A; Product Range Amp Te Connectivity - 12AJ6672 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 40A; Product Range Amp Te Connectivity
12AJ6672
Heavy Duty Module, Plug, 8Pos, 40A; Product Range Amp Te Connectivity 12AJ6672
HEAVY DUTY MODULE, PLUG, 8POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6672
Product Name Heavy Duty Module, Plug, 8Pos, 40A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details