TE Connectivity Heavy Duty Module, Plug, 3Pos, 40A; Product Range Amp Te Connectivity 2312737-2

Description
HEAVY DUTY MODULE, PLUG, 3POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:40A RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 3POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 3Pos, 40A; Product Range Amp Te Connectivity - 12AJ6670 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 3Pos, 40A; Product Range Amp Te Connectivity
12AJ6670
Heavy Duty Module, Plug, 3Pos, 40A; Product Range Amp Te Connectivity 12AJ6670
HEAVY DUTY MODULE, PLUG, 3POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 3POS, 40A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6670
Product Name Heavy Duty Module, Plug, 3Pos, 40A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

281 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.281 inches
View Details
End stop - KYC-32 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers