TE Connectivity Heavy Duty Module, Plug, 6Pos, 16A; Product Range Amp Te Connectivity 2312735-2

Description
HEAVY DUTY MODULE, PLUG, 6POS, 16A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 6POS, 16A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 6Pos, 16A; Product Range Amp Te Connectivity - 12AJ6668 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 6Pos, 16A; Product Range Amp Te Connectivity
12AJ6668
Heavy Duty Module, Plug, 6Pos, 16A; Product Range Amp Te Connectivity 12AJ6668
HEAVY DUTY MODULE, PLUG, 6POS, 16A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 6POS, 16A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6668
Product Name Heavy Duty Module, Plug, 6Pos, 16A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
General Purpose Plugs for Metric Threads - GPM2515RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details