TE Connectivity Heavy Duty Module, Plug, 10Pos, 11A; Product Range Amp Te Connectivity 2312733-2

Description
HEAVY DUTY MODULE, PLUG, 10POS, 11A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:11A RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 10POS, 11A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:11A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 10Pos, 11A; Product Range Amp Te Connectivity - 12AJ6666 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 10Pos, 11A; Product Range Amp Te Connectivity
12AJ6666
Heavy Duty Module, Plug, 10Pos, 11A; Product Range Amp Te Connectivity 12AJ6666
HEAVY DUTY MODULE, PLUG, 10POS, 11A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:11A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 10POS, 11A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:11A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6666
Product Name Heavy Duty Module, Plug, 10Pos, 11A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76005 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details