TE Connectivity Heavy Duty Module, Plug, 48Pos, 2.2A; Product Range Amp Te Connectivity 2312729-2

Description
HEAVY DUTY MODULE, PLUG, 48POS, 2.2A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:48 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:2.2A RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 48POS, 2.2A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:48 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:2.2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 48Pos, 2.2A; Product Range Amp Te Connectivity - 12AJ6664 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 48Pos, 2.2A; Product Range Amp Te Connectivity
12AJ6664
Heavy Duty Module, Plug, 48Pos, 2.2A; Product Range Amp Te Connectivity 12AJ6664
HEAVY DUTY MODULE, PLUG, 48POS, 2.2A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:48 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:2.2A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 48POS, 2.2A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:48 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:2.2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6664
Product Name Heavy Duty Module, Plug, 48Pos, 2.2A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

875 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.875 inches
View Details
End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers