Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 5.5 MM [.217 INCH ] Outside Cable Diameter : 8.8 MM [.347 INCH ] Wire Size (MMSQ) : 16
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Thermorad
- Wire Color (Base) : Black
Configuration Features
Dimensions
- Conductor Diameter Range : 5.5 MM [.217 INCH ]
- Outside Cable Diameter : 8.8 MM [.347 INCH ]
- Wire Size (MMSQ) : 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : FTR16
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]