TE Connectivity Docking Connectors 2312625-3

Description
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.1 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.1 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2312625-3 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2312625-3
Docking Connectors 2312625-3
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.1 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Post

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Connector, Rcpt, 37Pos, 2Row, 0.6Mm; Connector Systems Amp - Te Connectivity - 45AC6187 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 37Pos, 2Row, 0.6Mm; Connector Systems Amp - Te Connectivity
45AC6187
Connector, Rcpt, 37Pos, 2Row, 0.6Mm; Connector Systems Amp - Te Connectivity 45AC6187
CONNECTOR, RCPT, 37POS, 2ROW, 0.6MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:0.6mm; No. of Rows:2Rows; No. of Contacts:37Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:HSIO Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 37POS, 2ROW, 0.6MM; Connector Systems:Wire-to-Board; Pitch Spacing:0.6mm; No. of Rows:2Rows; No. of Contacts:37Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:HSIO Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2312625-3 45AC6187
Product Name Docking Connectors Connector, Rcpt, 37Pos, 2Row, 0.6Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products