TE Connectivity Standard Edge Connectors 2312430-4

Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2312430-4 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2312430-4
Standard Edge Connectors 2312430-4
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Natural
  • Housing Material : PA GF

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2312430-4
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers