TE Connectivity Electromechanical Relays & Contactors 2312311-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 295 G  [10.4 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 35.2 MM  [1.39 INCH ] Product Length : 69.4 MM  [2.73 INCH ] Product Width : 82 MM  [3.23 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 480 Coil Resistance (OHM) : 3 - 33 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 101 - 200 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Height Class (Mechanical) (MM) : 30 - 40 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 295 G  [10.4 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 35.2 MM  [1.39 INCH ] Product Length : 69.4 MM  [2.73 INCH ] Product Width : 82 MM  [3.23 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 480 Coil Resistance (OHM) : 3 - 33 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 101 - 200 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Height Class (Mechanical) (MM) : 30 - 40 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2312311-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2312311-3
Electromechanical Relays & Contactors 2312311-3
Body Features Enclosure Type : Dust Protected Product Weight : 295 G  [10.4 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 35.2 MM  [1.39 INCH ] Product Length : 69.4 MM  [2.73 INCH ] Product Width : 82 MM  [3.23 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 480 Coil Resistance (OHM) : 3 - 33 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 101 - 200 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Height Class (Mechanical) (MM) : 30 - 40 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 295 G  [10.4 OZ ]

Configuration Features


  • Coil Special Features : Internal Coil Switch
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 35.2 MM  [1.39 INCH ]
  • Product Length : 69.4 MM  [2.73 INCH ]
  • Product Width : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • Coil Power Rating Economized (Min) (MILW) : 480
  • Coil Resistance (OHM) : 3 - 33
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 1500
  • Contact Switching Voltage (Max) (VDC) : 500
  • Contact Voltage Rating (VDC) : 450
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : 101 - 200
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Height Class (Mechanical) (MM) : 30 - 40

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2312311-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415537-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers