Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1
Contact Features PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 28
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
- Number of Ports : 1
- Number of Rear EONs per Port Column : 2
- Port Matrix Configuration : 1 x 1
Contact Features
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 28
Housing Features
- Cage Material : Nickel Silver
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : No
- Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Packaging Features
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : QSFP28/56
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]