TE ConnectivityData Connectivity Housings2312193-5
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : E
Configuration Features Number of Positions : 1
Contact Features Mating Pin Diameter : .4 MM [.16 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : E
Configuration Features Number of Positions : 1
Contact Features Mating Pin Diameter : .4 MM [.16 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle : 180° Connector & Keying Code : E
Configuration Features Number of Positions : 1
Contact Features Mating Pin Diameter : .4 MM [.16 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle : 180°
Connector & Keying Code : E
Configuration Features
Number of Positions : 1
Contact Features
Mating Pin Diameter : .4 MM [.16 INCH ]
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
Shielded : No
Product Type Features
Connector & Housing Type : Housing for Male Terminals
Connector System : Cable-to-Cable, Wire-to-Wire
Sealable : Yes
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : RTK 031, RG 174
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]