TE Connectivity Data Connectivity Housings 2312193-4

Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2312193-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2312193-4
Data Connectivity Housings 2312193-4
Body Features Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 1

Contact Features


  • Mating Pin Diameter : .4 MM  [.16 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable, Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031, RG 174
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2312193-4
Product Name Data Connectivity Housings
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products