TE Connectivity Coax Contacts 2312065-1

Description
Body Features Body Angle : Straight Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Type : Receptacle RF Connector Center Contact Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Type : Receptacle RF Connector Center Contact Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 2312065-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
2312065-1
Coax Contacts 2312065-1
Body Features Body Angle : Straight Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Type : Receptacle RF Connector Center Contact Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Angle : Straight

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Retention : With
  • Contact Type : Receptacle
  • RF Connector Center Contact Plating Material : Tin

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2312065-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details