Contact Features Ferrule Material : Stainless Steel
Dimensions Ferrule Inside Diameter : 2.96 - 3.12 MM [.116 - .112 INCH ]
Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Ferrule Material : Stainless Steel
Dimensions Ferrule Inside Diameter : 2.96 - 3.12 MM [.116 - .112 INCH ]
Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Ferrule Material : Stainless Steel
Dimensions Ferrule Inside Diameter : 2.96 - 3.12 MM [.116 - .112 INCH ]
Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Ferrule Material : Stainless Steel
Dimensions
Ferrule Inside Diameter : 2.96 - 3.12 MM [.116 - .112 INCH ]
Product Type Features
Compatible With RF Cable Type : Coax
Connector & Contact Terminates To : Wire & Cable
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]