Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111199-2311995-7
Number of Positions: 7
Number of Rows: 1
Contact Material: Brass
Length: 19.9898 mm
Contact Plating: Tin
Housing Color: Natural
Operating Supply Voltage: 250 V
Width: 6.3754 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111199-2311995-7 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2311995-7 |