TE Connectivity Pluggable IO Connectors & Cages 2311882-1

Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2311882-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2311882-1
Pluggable IO Connectors & Cages 2311882-1
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit

Body Features


  • Cage Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Product Length : 71.3 MM  [2.807 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 400

Housing Features


  • Cage Material : Zinc Alloy
  • Centerline (Pitch) : .75 MM  [.029 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Single-Sided

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Form Factor : CDFP Style 2
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
Buy Now
I/O Connectors - 2311882-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2311882-1
I/O Connectors 2311882-1
RCPT SUBASSEMBLY, CDFP FOR PCIE

RCPT SUBASSEMBLY, CDFP FOR PCIE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2311882-1
I/O Connectors 2311882-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A126945-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A126945-ND
Pluggable Connector Assemblies A126945-ND
160 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

160 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/o Conn, Cdfp, Rcpt, 120Pos, Pressfit; No. Of Contacts Amp - Te Connectivity - 47AC7425 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Cdfp, Rcpt, 120Pos, Pressfit; No. Of Contacts Amp - Te Connectivity
47AC7425
I/o Conn, Cdfp, Rcpt, 120Pos, Pressfit; No. Of Contacts Amp - Te Connectivity 47AC7425
I/O CONN, CDFP, RCPT, 120POS, PRESSFIT; No. of Contacts:120Contacts ; Gender:Receptacle; Connector Type:CDFP; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONN, CDFP, RCPT, 120POS, PRESSFIT; No. of Contacts:120Contacts; Gender:Receptacle; Connector Type:CDFP; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2311882-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2311882-1
Pluggable Connectors 2311882-1
CONN CDFP RCPT W/CAGE 160POS R/A

CONN CDFP RCPT W/CAGE 160POS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2311882-1 2311882-1 A126945-ND 47AC7425 2311882-1
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies I/o Conn, Cdfp, Rcpt, 120Pos, Pressfit; No. Of Contacts Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28575-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Headers, Male Pins - A108575-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers