TE Connectivity D-Shaped Connectors 2311776-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311776-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311776-1
D-Shaped Connectors 2311776-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connectors - 2311776-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311776-1
D-Sub Connectors 2311776-1
AMPL PLUG, HD22, R/A, 26P, THREADED

AMPL PLUG, HD22, R/A, 26P, THREADED

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311776-1
D-Sub Connectors 2311776-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 2311776-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2311776-1-ND
D-Sub Connector Assemblies 2311776-1-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Ampl Plug, Hd22, R/a, 26P, Threaded Te Connectivity - 48AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Ampl Plug, Hd22, R/a, 26P, Threaded Te Connectivity
48AC6257
Ampl Plug, Hd22, R/a, 26P, Threaded Te Connectivity 48AC6257
AMPL PLUG, HD22, R/A, 26P, THREADED

AMPL PLUG, HD22, R/A, 26P, THREADED

Supplier's Site
D-Sub Connector Assemblies - 2311776-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2311776-1
D-Sub Connector Assemblies 2311776-1
CONN D-SUB HD PLUG 26P R/A SLDR

CONN D-SUB HD PLUG 26P R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2311776-1 2311776-1 2311776-1-ND 48AC6257 2311776-1
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Ampl Plug, Hd22, R/a, 26P, Threaded Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data