Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Product Type Features
Termination Features
Usage Conditions
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: AMPLIMITE HD-22
Number of Positions: 15
Connector Type: Plug, Male Pins
Number of Rows: 3
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: D-Sub, High Density
Conn D-Sub PIN 15 POS 1.15mm Solder RA Thru-Hole 15 Terminal 1 Port Tray Product overview: 2311775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2311775-1 can be used for catalog matching and distributor lookup.
15 Position D-Sub, High Density Plug, Male Pins Connector
CONN D-SUB HD PLUG 15P R/A SLDR
| TE Connectivity | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2311775-1 | 439-2311775-1 | A145088-ND | 2311775-1 | 2311775-1 | |
| Product Name | D-Shaped Connectors | Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | Wire to Board Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Termination | Through Hole - Solder | Solder | ||||
| Mounting | Board Mount | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |