TE Connectivity D-Shaped Connectors 2311774-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311774-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311774-1
D-Shaped Connectors 2311774-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D Sub Connectors - 2175458 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175458
D Sub Connectors 2175458
AMPL PLUG, HD22, R/A, 15P, THREADED

AMPL PLUG, HD22, R/A, 15P, THREADED

Supplier's Site
D Sub Connectors - 2175459 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175459
D Sub Connectors 2175459
AMPL PLUG, HD22, R/A, 15P, THREADED

AMPL PLUG, HD22, R/A, 15P, THREADED

Supplier's Site
D-Sub Connectors - 2311774-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311774-1
D-Sub Connectors 2311774-1
AMPL PLUG, HD22, R/A, 15P, THREADED

AMPL PLUG, HD22, R/A, 15P, THREADED

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311774-1
D-Sub Connectors 2311774-1
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311774-1
D-Sub Connectors 2311774-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 2311774-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2311774-1-ND
D-Sub Connector Assemblies 2311774-1-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, De, 15Pos, Solder Rohs Compliant Amp - Te Connectivity - 93AH0634 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, De, 15Pos, Solder Rohs Compliant Amp - Te Connectivity
93AH0634
Hd D-Sub Conn, Plug, De, 15Pos, Solder Rohs Compliant Amp - Te Connectivity 93AH0634
HD D-SUB CONN, PLUG, DE, 15POS, SOLDER ROHS COMPLIANT: YES

HD D-SUB CONN, PLUG, DE, 15POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
D-Sub Connector Assemblies - 2311774-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2311774-1
D-Sub Connector Assemblies 2311774-1
CONN D-SUB HD PLUG 15P R/A SLDR

CONN D-SUB HD PLUG 15P R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2311774-1 2175458 2311774-1 2311774-1-ND 93AH0634 2311774-1
Product Name D-Shaped Connectors D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Plug, De, 15Pos, Solder Rohs Compliant Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Pcb mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data