TE Connectivity D-Shaped Connectors 2311770-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311770-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311770-1
D-Shaped Connectors 2311770-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 44
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333180-2311770-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333180-2311770-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333180-2311770-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333180-2311770-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Standard Package: 800 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Affected Other Part Number: 2266-2311770-1,17-23 11770-1,-2311770-1-S I Base Product Number: 2311770 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333180-2311770-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Standard Package: 800
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
Other Part Number: 2266-2311770-1,17-2311770-1,-2311770-1-SI
Base Product Number: 2311770
RoHS Status: RoHS Compliant

Buy Now
Singapore, Singapore
Electronic Connector
439-2311770-1
Electronic Connector 439-2311770-1
D Subminiature Connector, 44 Contact(s), Female, Solder Terminal, Receptacle Product overview: 2311770-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2311770-1 can be used for catalog matching and distributor lookup.

D Subminiature Connector, 44 Contact(s), Female, Solder Terminal, Receptacle Product overview: 2311770-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2311770-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 17-2311770-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2311770-1-ND
D-Sub Connector Assemblies 17-2311770-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 2311770-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
2311770-1
Connectors Board to Board, PCB Mt Pin Hders & Recept 2311770-1
AMPL REC, HD22, R/A, 44P, THRE

AMPL REC, HD22, R/A, 44P, THRE

Buy Now
D-Sub Connectors - 2311770-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311770-1
D-Sub Connectors 2311770-1
AMPL REC, HD22, R/A, 44P, THREADED

AMPL REC, HD22, R/A, 44P, THREADED

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311770-1
D-Sub Connectors 2311770-1
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311770-1
D-Sub Connectors 2311770-1
D-Sub Connectors

D-Sub Connectors

Buy Now
2311770-1 - Ampl Rec, Hd22, R/a, 44P, Threaded Rohs Compliant Amp - Te Connectivity - 96AC6044 - Newark, An Avnet Company
Chicago, IL, United States
2311770-1 - Ampl Rec, Hd22, R/a, 44P, Threaded Rohs Compliant Amp - Te Connectivity
96AC6044
2311770-1 - Ampl Rec, Hd22, R/a, 44P, Threaded Rohs Compliant Amp - Te Connectivity 96AC6044
2311770-1 - AMPL REC, HD22, R/A, 44P, THREADED ROHS COMPLIANT: YES

2311770-1 - AMPL REC, HD22, R/A, 44P, THREADED ROHS COMPLIANT: YES

Supplier's Site
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 57AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Amp - Te Connectivity
57AC4923
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Amp - Te Connectivity 57AC4923
HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2311770-1 1333180-2311770-1 439-2311770-1 17-2311770-1-ND 2311770-1 2311770-1 96AC6044 57AC4923
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector D-Sub Connector Assemblies Connectors Board to Board, PCB Mt Pin Hders & Recept D-Sub Connectors 2311770-1 - Ampl Rec, Hd22, R/a, 44P, Threaded Rohs Compliant Amp - Te Connectivity Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Female Sockets Board to Board Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data