TE Connectivity D-Shaped Connectors 2311768-2

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311768-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311768-2
D-Shaped Connectors 2311768-2
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connectors - 2311768-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311768-2
D-Sub Connectors 2311768-2
AMPL REC, HD22, R/A, 26P, S/L

AMPL REC, HD22, R/A, 26P, S/L

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311768-2
D-Sub Connectors 2311768-2
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311768-2
D-Sub Connectors 2311768-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 2175456 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175456
D Sub Connectors 2175456
AMPL REC, HD22, R/A, 26P, S/L

AMPL REC, HD22, R/A, 26P, S/L

Supplier's Site
D Sub Connectors - 2175457 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175457
D Sub Connectors 2175457
AMPL REC, HD22, R/A, 26P, S/L

AMPL REC, HD22, R/A, 26P, S/L

Supplier's Site
D-Sub Connector Assemblies - A132570-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A132570-ND
D-Sub Connector Assemblies A132570-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Amp - Te Connectivity - 93AH0633 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Amp - Te Connectivity
93AH0633
D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Amp - Te Connectivity 93AH0633
D SUB CONN, RCPT, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-22 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-22 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
CONN DSUB HD RCPT 26POS R/A SL - 792-2311768-2 - Utmel Electronic Limited
Hong Kong, China
CONN DSUB HD RCPT 26POS R/A SL
792-2311768-2
CONN DSUB HD RCPT 26POS R/A SL 792-2311768-2
CONN DSUB HD RCPT 26POS R/A SL

CONN DSUB HD RCPT 26POS R/A SL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2311768-2 2311768-2 2175456 A132570-ND 93AH0633 792-2311768-2
Product Name D-Shaped Connectors D-Sub Connectors D Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Amp - Te Connectivity CONN DSUB HD RCPT 26POS R/A SL
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Pcb mount Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data