AMPL REC, HD22, R/A, 15P, THREADED, BLUE
AMPL REC, HD22, R/A, 15P, THREADED, BLUE
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
AMPL REC, HD22, R/A, 15P, THREADED, BLUE
2311586-4 - AMPL REC, HD22, R/A, 15P, THREADED, BLUE ROHS COMPLIANT: YES
HD D-SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-22 Series; No. of Contacts:15Contacts;
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2748563 | 2311586-4-ND | 2311586-4 | 10AH2140 | 70AH4189 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | 2311586-4 - Ampl Rec, Hd22, R/a, 15P, Threaded, Blue Rohs Compliant Amp - Te Connectivity | Hd D-Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amp - Te Connectivity |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Category | D-Sub Connector |