TE Connectivity Rectangular Connector Contacts 2311162-5

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2311162-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2311162-5-ND
Rectangular Connector Contacts 17-2311162-5-ND
Contact

Contact

Buy Now Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6663 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6663
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6663
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2311162-5-ND 12AJ6663
Product Name Rectangular Connector Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data