TE Connectivity Rectangular Connector Contacts 2311162-2

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2311162-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2311162-2-ND
Rectangular Connector Contacts 17-2311162-2-ND
Contact

Contact

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6660 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6660
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6660
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2311162-2-ND 12AJ6660
Product Name Rectangular Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data