TE Connectivity Data Connectivity Housings 2310556-8

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 11.45 Product Length (MM) : 42 Product Width (MM) : 25.55 Electrical Characteristics Impedance (OHM) : 70 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 11.45 Product Length (MM) : 42 Product Width (MM) : 25.55 Electrical Characteristics Impedance (OHM) : 70 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2310556-8 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2310556-8
Data Connectivity Housings 2310556-8
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 11.45 Product Length (MM) : 42 Product Width (MM) : 25.55 Electrical Characteristics Impedance (OHM) : 70 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .8 MM  [.03 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height (MM) : 11.45
  • Product Length (MM) : 42
  • Product Width (MM) : 25.55

Electrical Characteristics


  • Impedance (OHM) : 70
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 6.7 MM  [.26 INCH ]
  • Housing Color : Blue

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 96

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2310556-8
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Standard Rectangular Connectors - 1-1589448-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details