Body Features Blocked : Yes Compatible Conductor Material : Aluminum Conductor Type : Busbar Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 8
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120
Electrical Characteristics Voltage Class (KV) : ≤ 550
Operation/Applicatio
n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Europe, Middle East & Africa, Latin America, Asia (Except China)
Product Type Features Installation Technology : Bolted
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum
- Conductor Type : Busbar
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 120
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Operation/Application
- Mechanical Connector Product Type : Junction for Tube
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Europe, Middle East & Africa, Latin America, Asia (Except China)
Product Type Features
- Installation Technology : Bolted