Electrical Characteristics Typical Average Current (MAMP) : 1.06 Typical Operating Voltage (V) : 1.6 - 3.6
Operation/Applicatio
n Output Signal Type : Digital
Product Type Features Position Sensor Product Type : Magnetic Linear Position Sensor Sensor Package : 10L TDFN 3 x 3
Usage Conditions Operating Temperature Range : -45 - 125 DEGC [-40 - 257 DEGF ] Sensing Range (KAMPM) : -7 - 7 Sensing Range (MM) : 6
Electrical Characteristics
- Typical Average Current (MAMP) : 1.06
- Typical Operating Voltage (V) : 1.6 - 3.6
Operation/Application
- Output Signal Type : Digital
Product Type Features
- Position Sensor Product Type : Magnetic Linear Position Sensor
- Sensor Package : 10L TDFN 3 x 3
Usage Conditions
- Operating Temperature Range : -45 - 125 DEGC [-40 - 257 DEGF ]
- Sensing Range (KAMPM) : -7 - 7
- Sensing Range (MM) : 6