TE Connectivity ™ Development Boards, Kits, Programmers - Evaluation Boards - Sensors 2309873-1

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch (mm): 4.2(mm) Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch (mm): 4.2(mm) Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch (mm): 4.2(mm) Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Pitch (mm): 4.2(mm)
Mounting Type: Requires Holder
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1004334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-CYALKIT-E04-ND - DigiKey
Specs
Category Developement Board
Supported System Energy Harvesting
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers