30P NANOMQS/US050 LL CONN, W/CPA
Housing for female terminals, Nano MQS, Wire-to-Device / Wire-to-Wire, 30 Positions, Black, Signal Product overview: 2309644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2309644-1 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Row Spacing: 0.049" (1.25mm)
Mounting Type: Requires Holder
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
30P NANOMQS/US050 LL CONN, W/CPA, KEY A
30P NANOMQS/US050 LL CONN, W/CPA, KEY A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2309644-1-ND | 340-2309644-1 | 73AC6622 | |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors,Interconnects | 30P Nanomqs/us050 Ll Conn, W/cpa, Key A Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector |