TE Connectivity Magnet Wire Terminals 2309591-1

Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.37 MM  [.025 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 27.3 MM  [1.075 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 4.5 MM  [.177 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.37 MM  [.025 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 27.3 MM  [1.075 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 4.5 MM  [.177 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2309591-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2309591-1
Magnet Wire Terminals 2309591-1
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.37 MM  [.025 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 27.3 MM  [1.075 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 4.5 MM  [.177 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.37 MM  [.025 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 18 - 13
  • Magnet Wire Size (MM) : .82 - 2.6
  • Product Length : 27.3 MM  [1.075 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 4.5 MM  [.177 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2309591-1
Product Name Magnet Wire Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details