Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2
Electrical Characteristics Data Rate (Max) (GBS) : 16
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP+
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Box
Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Ports : 2
- Port Matrix Configuration : 1 x 2
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP+
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Packaging Features
Product Type Features
- Cage Type : Ganged
- Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]