TE Connectivity Memory Connectors 2309414-1

Description
DDR4 SODIMM 260P 9.2H RVS
Request a Quote Datasheet
Description
DDR4 SODIMM 260P 9.2H RVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - 2309414-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2309414-1
Memory Connectors 2309414-1
DDR4 SODIMM 260P 9.2H RVS

DDR4 SODIMM 260P 9.2H RVS

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2309414-1
Memory Connectors 2309414-1
Memory Connectors

Memory Connectors

Buy Now
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1364392-2309414-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1364392-2309414-1
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1364392-2309414-1
Win Source Part Number: 1364392-2309414-1 Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AdvancedMC Package: Tape & Reel (TR) Product Status: Active Features: Board Guide, Latches Base Product Number: 2309414 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Memory Type: DDR4 SDRAM Color: Black Number of Positions: 260 Mounting Feature: Reverse Card Thickness: 0.047" (1.20mm) Height: 0.362" (9.20mm) Connector Style: SODIMM Insertion Angle: 25° Angle

Win Source Part Number: 1364392-2309414-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AdvancedMC
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Latches
Base Product Number: 2309414
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Memory Type: DDR4 SDRAM
Color: Black
Number of Positions: 260
Mounting Feature: Reverse
Card Thickness: 0.047" (1.20mm)
Height: 0.362" (9.20mm)
Connector Style: SODIMM
Insertion Angle: 25° Angle

Buy Now Datasheet
Inline Module Sockets - A126765CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A126765CT-ND
Inline Module Sockets A126765CT-ND
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle

260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Inline Module Sockets - A126765TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A126765TR-ND
Inline Module Sockets A126765TR-ND
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle

260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity - 42AC1890 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity
42AC1890
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity 42AC1890
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity - 42AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity
42AC1891
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity 42AC1891
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2309414-1 1364392-2309414-1 A126765CT-ND 42AC1890
Product Name Memory Connectors Connectors, Interconnects - Memory Connectors - Inline Module Sockets Inline Module Sockets Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51700-10401204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details