TE Connectivity Memory Connectors 2309412-4

Description
DDR4 SODIMM 260P 8.0H RVS
Request a Quote Datasheet
Description
DDR4 SODIMM 260P 8.0H RVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - 2309412-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2309412-4
Memory Connectors 2309412-4
DDR4 SODIMM 260P 8.0H RVS

DDR4 SODIMM 260P 8.0H RVS

Buy Now
Inline Module Sockets - 17-2309412-4TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
17-2309412-4TR-ND
Inline Module Sockets 17-2309412-4TR-ND
DDR4 SODIMM 260P 8.0H RVS

DDR4 SODIMM 260P 8.0H RVS

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2309412-4 17-2309412-4TR-ND
Product Name Memory Connectors Inline Module Sockets
Mounting Surface Mount, 25° Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers