Win Source Part Number: 1364389-2309412-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AdvancedMC
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Latches
Base Product Number: 2309412
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Memory Type: DDR4 SDRAM
Color: Black
Number of Positions: 260
Mounting Feature: Reverse
Card Thickness: 0.047" (1.20mm)
Height: 0.315" (8.00mm)
Connector Style: SODIMM
Insertion Angle: 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364389-2309412-1 | A126763TR-ND | 2309412-1 | 42AC1886 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets | Memory Connectors | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount | Surface Mount |