The 2309412-1 is a DDR4 SODIMM socket designed for right-angle mounting on printed circuit boards, featuring 260 positions in two rows with a stack height of 8 mm and a centerline pitch of 0.5 mm, 5.4 mm, and 6.1 mm. It supports 1.2 V DDR4 DRAM modules, employs a locking ejector at both ends, and uses a surface mount termination with solder peg retention. The housing is made of high-temperature thermoplastic in black, with gold flash plating on contact mating areas and gold flash over nickel on solder tails. It operates from -55 °C to 85 °C and meets UL 94V-0 flammability standards. Packaging is in tape and reel, with 500 units per reel.
DDR4 SODIMM 260P 8.0H RVS DRAM Type:Small Outline (SO);Stack Height:8 mm;Stack Height:.315 in;Module Orientation:Right Angle;PCB Mounting Style:Surface Mount Small Outline (SO) 8 mm .315" Right Angle | So Dimm | Part# 2309412-1 | TE Connectivity Product overview: 2309412-1 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-2309412-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-2309412-1 |
| Product Name | SMD Memory IC and Storage Component |
| Memory Category | DRAM Chip |