260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332014-2309411-1
Category: Connectors, Interconnects>Memory
Packaging: Reel - TR
Number of Positions: 260
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Standard Package: 250
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A126762CT,A126762TR,
Base Product Number: 2309411
RoHS Status: ROHS3 Compliant
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
DDR4 SODIMM 260P 8.0H STD
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126762TR-ND | 2309411-1 | 1332014-2309411-1 | 42AC1885 | 2309411-1 |
| Product Name | Inline Module Sockets | Memory Connectors | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity | Inline Module Sockets |
| Mounting | Surface Mount | Surface Mount, Right Angle | Surface Mount |