260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2309410-1 | A126761TR-ND | 42AC1882 |
| Product Name | Memory Connectors | Inline Module Sockets | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount |