TE Connectivity Inline Module Sockets 2309409-1

Description
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet
Description
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A126760TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A126760TR-ND
Inline Module Sockets A126760TR-ND
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle

260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Inline Module Sockets - A126760CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A126760CT-ND
Inline Module Sockets A126760CT-ND
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle

260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332038-2309409-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332038-2309409-1
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332038-2309409-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332038-2309409-1 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 260 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Standard Package: 400 Mounting: Surface Mount, 25° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -2309409-1-SI,A12676 0CT,A126760TR Base Product Number: 2309409 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332038-2309409-1
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Reel - TR
Number of Positions: 260
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Standard Package: 400
Mounting: Surface Mount, 25° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -2309409-1-SI,A126760CT,A126760TR
Base Product Number: 2309409
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 2309409-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
2309409-1
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 2309409-1
DDR4 SODIMM 260P 5.2H STD

DDR4 SODIMM 260P 5.2H STD

Buy Now
Memory Connectors - 2309409-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2309409-1
Memory Connectors 2309409-1
DDR4 SODIMM 260P 5.2H STD

DDR4 SODIMM 260P 5.2H STD

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2309409-1
Memory Connectors 2309409-1
DDR4 SODIMM

DDR4 SODIMM

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2309409-1
Memory Connectors 2309409-1
Memory Connectors

Memory Connectors

Buy Now
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
2309409-1
Connectors >> Card Edge Connectors 2309409-1
SMD Card Edge Connectors ROHS

SMD Card Edge Connectors ROHS

Supplier's Site Datasheet
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity - 42AC1880 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity
42AC1880
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity 42AC1880
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity - 74AC2734 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity
74AC2734
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity 74AC2734
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity - 45AC5701 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity
45AC5701
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Product Range Te Connectivity 45AC5701
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Inline Module Sockets - 2309409-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2309409-1
Inline Module Sockets 2309409-1
DDR4 SODIMM 260P 5.2H STD

DDR4 SODIMM 260P 5.2H STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126760TR-ND 1332038-2309409-1 2309409-1 2309409-1 2309409-1 42AC1880 2309409-1
Product Name Inline Module Sockets Connectors, Interconnects - Memory Connectors - Inline Module Sockets Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Memory Connectors Connectors >> Card Edge Connectors Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity Inline Module Sockets
Mounting Surface Mount Surface Mount, 25° Angle Surface Mount
Unlock Full Specs
to access all available technical data