260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Type: Requires Holder
Insertion Angle: 25° Angle
Mounting Feature: Vertical
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2309408-2 | A141350TR-ND | |
| Product Name | Memory Connectors | Inline Module Sockets | Connectors,Interconnects |
| Mounting | Surface Mount | Requires Holder |