260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Win Source Part Number: 1364391-2309408-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AdvancedMC
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Latches
Base Product Number: 2309408
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Memory Type: DDR4 SDRAM
Color: Black
Number of Positions: 260
Mounting Feature: Reverse
Card Thickness: 0.047" (1.20mm)
Height: 0.196" (4.00mm)
Connector Style: SODIMM
Insertion Angle: 25° Angle
DDR4 SODIMM 260P 4.0H RVS
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126759CT-ND | 1364391-2309408-1 | 2309408-1 | 2309408-1 | 42AC1879 |
| Product Name | Inline Module Sockets | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Memory Connectors | Inline Module Sockets | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount | Surface Mount | Surface Mount |