260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tray
Part Status: Obsolete
Number of Positions: 5
Memory Type: DDR2 SDRAM
Mounting Feature: Vertical
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A141370TR-ND | 2309407-2 | |
| Product Name | Inline Module Sockets | Connectors,Interconnects | Memory Connectors |
| Mounting | Surface Mount | Vertical |