DDR4 SODIMM 260P 4.0H STD
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Win Source Part Number: 1004520-2309407-1
Category: Connectors, Interconnects>Memory
Series: AdvancedMC
Number of Positions: 260
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: SODIMM
Standard Package: 450
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
Mounting Type: Surface Mount, 25° Angle
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A126758CT,A126758TR,
Base Product Number: 2309407
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
DDR4 SODIMM 260P 4.0H STD
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2309407-1 | A126758TR-ND | 1004520-2309407-1 | 2309407-1 | 42AC1876 | 2309407-1 |
| Product Name | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Inline Module Sockets | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Memory Connectors | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity | Inline Module Sockets |
| Mounting | Surface Mount | Surface Mount, 25° Angle | Surface Mount |